☰
MAX7645BMJP
MAX7645BMJP
Active
Description:  IC DAC 12BIT A-OUT 20CDIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX7645BMJP Datasheet
History Price: $1.07000
In Stock: 33920
MAX7645BMJP vs MAX509BCWP+T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
8
Number of D/A Converters
1
4
Settling Time
1μs
6μs (Typ)
Output Type
Current - Unbuffered
Voltage - Buffered
Differential Output
No
No
Data Interface
Parallel
SPI
Reference Type
External
External
Voltage - Supply, Analog
14.25V ~ 15.75V
?V
Voltage - Supply, Digital
14.25V ~ 15.75V
5V
INL/DNL (LSB)
?.5 (Max), ? (Max)
-, ? (Max)
Architecture
Multiplying DAC, R-2R
R-2R
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Package / Case
20-CDIP (0.300", 7.62mm)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-CDIP
20-SOIC
Mounting Type
Through Hole
Surface Mount