☰
MAX7651CCB
MAX7651CCB
Active
Description:  12-BIT DATA-ACQUISITION SYSTEMS
Manufacturer:  Maxim Integrated
Datasheet:   MAX7651CCB Datasheet
History Price: $21.00000
In Stock: 29200
MAX7651CCB vs MAX1027BCEE
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
12
10
Sampling Rate (Per Second)
53.6k
300k
Number of Inputs
8
4, 8
Input Type
Differential, Single Ended
Differential, Single Ended
Data Interface
Serial
3-Wire, Microwire, QSPI, SPI
Configuration
S/H-MUX-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
Flash
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
4.5V ~ 5.5V
2.7V ~ 3.6V
Voltage - Supply, Digital
4.5V ~ 5.5V
2.7V ~ 3.6V
Features
-
Internal Oscillator, Temperature Sensor
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
64-LQFP
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
64-LQFP (10x10)
16-QSOP
Mounting Type
Surface Mount
Surface Mount