Sampling Rate (Per Second)
53.6k
85k
Input Type
Differential, Single Ended
Single Ended
Data Interface
Serial
SPI
Configuration
S/H-MUX-ADC
S/H-ADC
Number of A/D Converters
1
1
Reference Type
External
External
Voltage - Supply, Analog
2.7V ~ 3.6V
?V
Voltage - Supply, Digital
2.7V ~ 3.6V
?V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
64-LQFP
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
64-LQFP (10x10)
16-SOIC
Mounting Type
Surface Mount
Surface Mount