☰
MAX7652CCB
MAX7652CCB
Active
Description:  12-BIT DATA-ACQUISITION SYSTEMS
Manufacturer:  Maxim Integrated
Datasheet:   MAX7652CCB Datasheet
History Price: $22.22000
In Stock: 15440
MAX7652CCB vs MAX7651CCB
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
12
12
Sampling Rate (Per Second)
53.6k
53.6k
Number of Inputs
8
8
Input Type
Differential, Single Ended
Differential, Single Ended
Data Interface
Serial
Serial
Configuration
S/H-MUX-ADC
S/H-MUX-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
Flash
Flash
Reference Type
External
External
Voltage - Supply, Analog
2.7V ~ 3.6V
4.5V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 3.6V
4.5V ~ 5.5V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
64-LQFP
64-LQFP
Supplier Device Package
64-LQFP (10x10)
64-LQFP (10x10)
Mounting Type
Surface Mount
Surface Mount