Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Maxim Integrated MAX767CAP+
MAX767CAP+
Active
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK 20SSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX767CAP+ Datasheet
History Price: $11.49000
In Stock: 40260
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX767CAP+ vs MAX8650EEG+
Part No
MAX767CAP+
MAX8650EEG+
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Active
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
4.5V ~ 28V
Frequency - Switching
200kHz, 300kHz
200kHz ~ 1MHz
Duty Cycle (Max)
95%
-
Synchronous Rectifier
Yes
Yes
Clock Sync
Yes
Yes
Serial Interfaces
-
-
Control Features
Enable, Soft Start
Current Limit, Enable, Frequency Control, Power Good, Soft Start
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-SSOP
24-QSOP