Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
2V ~ 28V
Frequency - Switching
200kHz, 300kHz
200kHz, 300kHz, 420kHz, 540kHz
Synchronous Rectifier
Yes
Yes
Control Features
Enable, Soft Start
Current Limit, Enable, On Time Control, Power Good, Pulse Skipping
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
28-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-SSOP
28-QSOP