☰
MAX767CAP+
MAX767CAP+
Active
Description:  IC REG CTRLR BUCK 20SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX767CAP+ Datasheet
History Price: $11.49000
In Stock: 40260
MAX767CAP+ vs MAX8743ETX
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
2
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
2V ~ 28V
Frequency - Switching
200kHz, 300kHz
200kHz, 300kHz, 420kHz, 540kHz
Duty Cycle (Max)
95%
-
Synchronous Rectifier
Yes
Yes
Clock Sync
Yes
No
Serial Interfaces
-
-
Control Features
Enable, Soft Start
Current Limit, Enable, On Time Control, Power Good, Pulse Skipping
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
36-WFQFN Exposed Pad
Supplier Device Package
20-SSOP
36-TQFN (6x6)