Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ Maxim Integrated MAX767TEAP+
MAX767TEAP+
Obsolete
PMIC - Power Supply Controllers, Monitors
Description:
5V TO 3.3V OUTPUT, SYNCHRONOUS,
Manufacturer:
Maxim Integrated
Datasheet:
MAX767TEAP+ Datasheet
History Price: Obsolete
In Stock: 22720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX767TEAP+ vs MAX8792ETD+T
Part No
MAX767TEAP+
MAX8792ETD+T
Category
PMIC - Power Supply Controllers, Monitors
PMIC - Power Supply Controllers, Monitors
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
-
-
Applications
Power Supply Controller
PWM Controller
Voltage - Input
4.5V ~ 5.5V
2V ~ 26V
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Supply
700 μA
700 μA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
14-WFDFN Exposed Pad
Supplier Device Package
20-SSOP
14-TDFN (3x3)