☰
MAX77751FEFG+
MAX77751FEFG+
Active
Description:  IC BATT CHG LI-ION 1CELL 24QFN
Manufacturer:  Maxim Integrated
History Price: $3.72000
In Stock: 47040
MAX77751FEFG+ vs MAX1645BEEI
Series
-
-
Packaging
Tray
Bulk
Status
Active
Active
Battery Chemistry
Lithium Ion
Multi-Chemistry
Number of Cells
1
1 ~ 4
Current - Charging
Constant - Programmable
-
Programmable Features
Current
-
Fault Protection
Over Current, Over Temperature, Over Voltage, Reverse Battery, Short Circuit
-
Charge Current - Max
3.15A
3A
Battery Pack Voltage
4.2V
18.4V (Max)
Voltage - Supply (Max)
13.7V
28V
Interface
USB
I2C, SMBus
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-PowerUFQFN
28-SSOP (0.154", 3.90mm Width)
Supplier Device Package
24-FC2QFN (3x3)
28-QSOP