☰
MAX77985BEFD+
MAX77985BEFD+
Active
Description:  19VIN, 3.5/5.5AOUT 1-CELL LI-ION
Manufacturer:  Maxim Integrated
History Price: $5.59000
In Stock: 6240
MAX77985BEFD+ vs MAX1640EEE+
Series
-
-
Packaging
Strip
Tube
Status
Active
Active
Battery Chemistry
Lithium Ion/Polymer
-
Number of Cells
1
-
Current - Charging
Constant - Programmable
Constant - Programmable
Programmable Features
Current, Timer, Voltage
-
Fault Protection
Over Current, Over Temperature, Over-Under Voltage, Short Circuit
-
Charge Current - Max
3.5A
-
Battery Pack Voltage
12V (Max)
-
Voltage - Supply (Max)
19V
26V
Interface
I2C
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-PowerUFQFN
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
32-FC2QFN (4x4)
16-QSOP