☰
MAX786EAI+
MAX786EAI+
Active
Description:  DUAL-OUTPUT POWER SUPPLY CONTROL
Manufacturer:  Maxim Integrated
Datasheet:   MAX786EAI+ Datasheet
History Price: Active
In Stock: 8960
MAX786EAI+ vs MAX8792ETD+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Programmable
-
-
Applications
Power Supply Controller
PWM Controller
Voltage - Input
-
2V ~ 26V
Voltage - Supply
3.3V ~ 30V
4.5V ~ 5.5V
Current - Supply
-
700 μA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
14-WFDFN Exposed Pad
Supplier Device Package
28-SSOP
14-TDFN (3x3)