☰
MAX802MCSA
MAX802MCSA
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX802MCSA Datasheet
History Price: $4.87000
In Stock: 17760
MAX802MCSA vs MAX837EUS
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Battery Backup Circuit
Monitor
Number of Voltages Monitored
1
1
Voltage - Threshold
4.4V
1.2V
Output
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Reset
Active Low
Active Low
Reset Timeout
140ms Minimum
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-253-4, TO-253AA
Supplier Device Package
8-SOIC
SOT-23-4