Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Maxim Integrated MAX802REPA+
MAX802REPA+
Obsolete
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL 8DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX802REPA+ Datasheet
History Price: $5.22000
In Stock: 26480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX802REPA+ vs MAX825SEUK
Part No
MAX802REPA+
MAX825SEUK
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Battery Backup Circuit
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
1
Voltage - Threshold
2.625V
2.93V
Output
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Reset
Active Low
Active High/Active Low
Reset Timeout
140ms Minimum
140ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
SC-74A, SOT-753
Supplier Device Package
8-PDIP
SOT-23-5