☰
MAX802REPA+
MAX802REPA+
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL 8DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX802REPA+ Datasheet
History Price: $5.22000
In Stock: 26480
MAX802REPA+ vs MAX825TEXK
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Battery Backup Circuit
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
1
Voltage - Threshold
2.625V
3.08V
Output
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Reset
Active Low
Active High/Active Low
Reset Timeout
140ms Minimum
140ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
8-PDIP
SC-70-5