☰
MAX802SCSA
MAX802SCSA
Active
Description:  IC SUPERVISOR MAX802 MPU
Manufacturer:  Maxim Integrated
Datasheet:   MAX802SCSA Datasheet
History Price: Active
In Stock: 5840
MAX802SCSA vs MAX16005BTE+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Battery Backup Circuit
Multi-Voltage Supervisor
Number of Voltages Monitored
1
6
Voltage - Threshold
2.925V
6 Selectable Threshold Combinations
Output
Push-Pull, Totem Pole
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
140ms Minimum
Adjustable/Selectable
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-WQFN Exposed Pad
Supplier Device Package
8-SOIC
16-TQFN (4x4)