Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Maxim Integrated MAX804TCSA
MAX804TCSA
Active
PMIC - Supervisors
Description:
IC SUPERVISOR MPU
Manufacturer:
Maxim Integrated
Datasheet:
MAX804TCSA Datasheet
History Price: $5.46000
In Stock: 17360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX804TCSA vs MAX836EUS
Part No
MAX804TCSA
MAX836EUS
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Battery Backup Circuit
Monitor
Number of Voltages Monitored
1
1
Voltage - Threshold
3.075V
1.2V
Output
Open Drain, Open Drain
Open Drain or Open Collector
Reset
Active High/Active Low
Active Low
Reset Timeout
140ms Minimum
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-253-4, TO-253AA
Supplier Device Package
8-SOIC
SOT-23-4