☰
MAX808NESA+
MAX808NESA+
Obsolete
Description:  IC SUPERVISOR MPU 8-SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX808NESA+ Datasheet
History Price: $11.09000
In Stock: 44960
MAX808NESA+ vs MAX16005BTE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Battery Backup Circuit
Multi-Voltage Supervisor
Number of Voltages Monitored
1
6
Voltage - Threshold
4.575V
6 Selectable Threshold Combinations
Output
-
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
140ms Minimum
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-WQFN Exposed Pad
Supplier Device Package
8-SOIC
16-TQFN (4x4)