☰
MAX809T
MAX809T
Active
Description:  3.08V LOWEFFECTIVE 1 SUPERVISOR
Manufacturer:  UMW
Datasheet:   MAX809T Datasheet
History Price: $0.42000
In Stock: 45040
MAX809T vs MAX16005CTE+
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
Voltage Detector
Multi-Voltage Supervisor
Number of Voltages Monitored
1
6
Voltage - Threshold
3.08V
6 Selectable Threshold Combinations
Output
Push-Pull, Totem Pole
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
150ms Minimum
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
16-WQFN Exposed Pad
Supplier Device Package
SOT-23
16-TQFN (4x4)