Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ UMW MAX809T
MAX809T
Active
PMIC - Supervisors
Description:
3.08V LOWEFFECTIVE 1 SUPERVISOR
Manufacturer:
UMW
Datasheet:
MAX809T Datasheet
History Price: $0.42000
In Stock: 45040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX809T vs MAX836EUS
Part No
MAX809T
MAX836EUS
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
UMW
Maxim Integrated
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Voltage Detector
Monitor
Number of Voltages Monitored
1
1
Voltage - Threshold
3.08V
1.2V
Output
Push-Pull, Totem Pole
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
150ms Minimum
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
TO-253-4, TO-253AA
Supplier Device Package
SOT-23
SOT-23-4