☰
MAX810REXR+
MAX810REXR+
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL SC70-3
Manufacturer:  Maxim Integrated
Datasheet:   MAX810REXR+ Datasheet
History Price: Obsolete
In Stock: 16640
MAX810REXR+ vs MAX16005CTE+
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Active
Type
Simple Reset/Power-On Reset
Multi-Voltage Supervisor
Number of Voltages Monitored
1
6
Voltage - Threshold
2.63V
6 Selectable Threshold Combinations
Output
Push-Pull, Totem Pole
Open Drain or Open Collector
Reset
Active High
Active Low
Reset Timeout
140ms Minimum
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-70, SOT-323
16-WQFN Exposed Pad
Supplier Device Package
SC-70-3
16-TQFN (4x4)