☰
MAX812TEUS+
MAX812TEUS+
Active
Description:  MAX812 4-PIN MICRO PROCESSOR VOL
Manufacturer:  Maxim Integrated
Datasheet:   MAX812TEUS+ Datasheet
History Price: Active
In Stock: 25440
MAX812TEUS+ vs MAX16005CTE+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Power Supply Monitor
Multi-Voltage Supervisor
Number of Voltages Monitored
1
6
Voltage - Threshold
3.08V
6 Selectable Threshold Combinations
Output
Push-Pull, Totem Pole
Open Drain or Open Collector
Reset
Active High
Active Low
Reset Timeout
140ms Minimum
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-253-4, TO-253AA
16-WQFN Exposed Pad
Supplier Device Package
SOT-23-4
16-TQFN (4x4)