☰
MAX8216EPD
MAX8216EPD
Active
Description:  IC SUPERVISOR MPU VOLT MONITOR
Manufacturer:  Maxim Integrated
Datasheet:   MAX8216EPD Datasheet
History Price: Active
In Stock: 49040
MAX8216EPD vs MAX837EUS
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Multi-Voltage Supervisor
Monitor
Number of Voltages Monitored
5
1
Voltage - Threshold
?V, ?5V, Adj
1.2V
Output
Open Drain or Open Collector
Push-Pull, Totem Pole
Reset
-
Active Low
Reset Timeout
20μs Typical Propagation Delay
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
TO-253-4, TO-253AA
Supplier Device Package
14-PDIP
SOT-23-4