☰
MAX836EUS
MAX836EUS
Active
Description:  IC SUPERVISOR MICROPWR VOLT MON
Manufacturer:  Maxim Integrated
Datasheet:   MAX836EUS Datasheet
History Price: $1.14000
In Stock: 27600
MAX836EUS vs MAX16005CTE+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Monitor
Multi-Voltage Supervisor
Number of Voltages Monitored
1
6
Voltage - Threshold
1.2V
6 Selectable Threshold Combinations
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
-
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-253-4, TO-253AA
16-WQFN Exposed Pad
Supplier Device Package
SOT-23-4
16-TQFN (4x4)