Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Maxim Integrated MAX837EUS
MAX837EUS
Active
PMIC - Supervisors
Description:
IC SUPERVISOR MICROPWR VOLT MON
Manufacturer:
Maxim Integrated
Datasheet:
MAX837EUS Datasheet
History Price: $2.74000
In Stock: 36320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX837EUS vs MAX834EUK
Part No
MAX837EUS
MAX834EUK
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Monitor
Monitor
Number of Voltages Monitored
1
1
Voltage - Threshold
1.2V
1.204V
Output
Push-Pull, Totem Pole
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
-
80μs Typical
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-253-4, TO-253AA
SC-74A, SOT-753
Supplier Device Package
SOT-23-4
SOT-23-5