☰
MAX8519EEE+
MAX8519EEE+
Obsolete
Description:  IC REG LINEAR 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX8519EEE+ Datasheet
History Price: Obsolete
In Stock: 37040
MAX8519EEE+ vs MAX15006BASA+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Output Configuration
-
Positive
Output Type
-
Fixed
Number of Regulators
-
1
Voltage - Input (Max)
-
40V
Voltage - Output (Min/Fixed)
-
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
0.525V @ 50mA
Current - Output
-
50mA
Current - Quiescent (Iq)
-
17 μA
Current - Supply (Max)
-
150 μA
PSRR
-
66dB (100Hz)
Control Features
-
-
Protection Features
-
Over Temperature, Short Circuit
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
16-QSOP
8-SOIC-EP