Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Maxim Integrated MAX8519EEE+
MAX8519EEE+
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX8519EEE+ Datasheet
History Price: Obsolete
In Stock: 37040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX8519EEE+ vs MAX15007BASA+
Part No
MAX8519EEE+
MAX15007BASA+
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Output Configuration
-
Positive
Output Type
-
Fixed
Number of Regulators
-
1
Voltage - Input (Max)
-
40V
Voltage - Output (Min/Fixed)
-
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
0.525V @ 50mA
Current - Output
-
50mA
Current - Quiescent (Iq)
-
18 μA
Current - Supply (Max)
-
150 μA
PSRR
-
66dB (100Hz)
Control Features
-
Enable
Protection Features
-
Over Temperature, Short Circuit
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
16-QSOP
8-SOIC-EP