Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear Regulator Controllers
/ Maxim Integrated MAX8519EEE
MAX8519EEE
Active
PMIC - Voltage Regulators - Linear Regulator Controllers
Description:
MAX8519 LDO REGULATOR
Manufacturer:
Maxim Integrated
Datasheet:
MAX8519EEE Datasheet
History Price: Active
In Stock: 46880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX8519EEE vs MAX8563EEE
Part No
MAX8519EEE
MAX8563EEE
Category
PMIC - Voltage Regulators - Linear Regulator Controllers
PMIC - Voltage Regulators - Linear Regulator Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
-
Positive Adjustable
Number of Outputs
-
3
Current - Supply
-
930μA
Voltage - Input
-
4.5V ~ 13.2V
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Package / Case
-
Surface Mount
Supplier Device Package
-
16-QSOP