☰
MAX8523EEE
MAX8523EEE
Active
Description:  DUAL-PHASE GATE DRIVER
Manufacturer:  Maxim Integrated
Datasheet:   MAX8523EEE Datasheet
History Price: $1.18000
In Stock: 16880
MAX8523EEE vs MAX627CSA
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Driven Configuration
Half-Bridge
Low-Side
Channel Type
Independent
Independent
Number of Drivers
2
2
Gate Type
N-Channel MOSFET
N-Channel, P-Channel MOSFET
Voltage - Supply
4.5V ~ 6.5V
4.5V ~ 18V
Logic Voltage - VIL, VIH
0.8V, 2.5V
0.8V, 2.4V
Current - Peak Output (Source, Sink)
6A, 6A
2A, 2A
Input Type
Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
11ns, 9.5ns
25ns, 20ns
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
8-SOIC