Driven Configuration
Half-Bridge
Low-Side
Channel Type
Independent
Independent
Gate Type
N-Channel MOSFET
N-Channel, P-Channel MOSFET
Voltage - Supply
4.5V ~ 6.5V
4.5V ~ 18V
Logic Voltage - VIL, VIH
0.8V, 2.5V
0.8V, 2.4V
Current - Peak Output (Source, Sink)
6A, 6A
2A, 2A
Input Type
Non-Inverting
Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
11ns, 9.5ns
25ns, 20ns
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SSOP (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
16-QSOP
8-PDIP