☰
MAX8523EEE
MAX8523EEE
Active
Description:  DUAL-PHASE GATE DRIVER
Manufacturer:  Maxim Integrated
Datasheet:   MAX8523EEE Datasheet
History Price: $1.18000
In Stock: 16880
MAX8523EEE vs MAX8552EUB
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Driven Configuration
Half-Bridge
Half-Bridge
Channel Type
Independent
Synchronous
Number of Drivers
2
2
Gate Type
N-Channel MOSFET
N-Channel MOSFET
Voltage - Supply
4.5V ~ 6.5V
4.5V ~ 6.5V
Logic Voltage - VIL, VIH
0.8V, 2.5V
0.8V, 2.5V
Current - Peak Output (Source, Sink)
6A, 6A
-
Input Type
Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
11ns, 9.5ns
14ns, 9ns
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
16-QSOP
10-uMAX