☰
MAX8533EUB+
MAX8533EUB+
Active
Description:  IC HOT-SWAP CNTRLR 12V 10-UMAX
Manufacturer:  Maxim Integrated
Datasheet:   MAX8533EUB+ Datasheet
History Price: $6.54000
In Stock: 46220
MAX8533EUB+ vs MAX5900AAEUT+T
Series
-
Simple Swapper
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
Hot Swap Controller
Hot Swap Controller
Number of Channels
1
1
Internal Switch(s)
No
No
Applications
InfiniBand?
-48V
Features
Latched Fault, UVLO
Auto Retry, Fault Timeout, Thermal Limit
Programmable Features
Current Limit, Fault Timeout, OVP
UVLO
Voltage - Supply
10V ~ 14V
-100V ~ -9V
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Current - Supply
1.5 mA
500 μA
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
SOT-23-6
Supplier Device Package
10-uMAX/uSOP
SOT-6