☰
MAX8533EUB+
MAX8533EUB+
Active
Description:  IC HOT-SWAP CNTRLR 12V 10-UMAX
Manufacturer:  Maxim Integrated
Datasheet:   MAX8533EUB+ Datasheet
History Price: $6.54000
In Stock: 46220
MAX8533EUB+ vs MAX5900AAEUT
Series
-
Simple Swapper
Packaging
Tube
Bulk
Status
Active
Active
Type
Hot Swap Controller
Hot Swap Controller
Number of Channels
1
1
Internal Switch(s)
No
No
Applications
InfiniBand?
Networking
Features
Latched Fault, UVLO
Auto Retry, Fault Timeout, Latched Fault, Thermal Limit, UVLO
Programmable Features
Current Limit, Fault Timeout, OVP
Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, Slew Rate, UVLO
Voltage - Supply
10V ~ 14V
-9V ~ -100V
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Current - Supply
1.5 mA
500 μA
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
SOT-23-6
Supplier Device Package
10-uMAX/uSOP
SOT-23-6