Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Hot Swap Controllers
/ Maxim Integrated MAX8533EUB
MAX8533EUB
Active
PMIC - Hot Swap Controllers
Description:
INFINIBAND HOT-SWAP CONTROLLER
Manufacturer:
Maxim Integrated
Datasheet:
MAX8533EUB Datasheet
History Price: $2.85000
In Stock: 15120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX8533EUB vs MAX5900AAEUT+T
Part No
MAX8533EUB
MAX5900AAEUT+T
Category
PMIC - Hot Swap Controllers
PMIC - Hot Swap Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
Simple Swapper
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Hot Swap Controller
Hot Swap Controller
Number of Channels
1
1
Internal Switch(s)
No
No
Applications
InfiniBand?
-48V
Features
Fault Timeout, Latched Fault, OVP, UVLO
Auto Retry, Fault Timeout, Thermal Limit
Programmable Features
Current Limit, Fault Timeout, OVP, UVLO
UVLO
Voltage - Supply
10V ~ 14V
-100V ~ -9V
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Current - Supply
1.5 mA
500 μA
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
SOT-23-6
Supplier Device Package
10-uMAX
SOT-6