☰
MAX8543EEE
MAX8543EEE
Active
Description:  STEP-DOWN CONTROLLER
Manufacturer:  Maxim Integrated
Datasheet:   MAX8543EEE Datasheet
History Price: $1.58000
In Stock: 13920
MAX8543EEE vs MAX8573EUT
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Output Type
Transistor Driver
-
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Number of Outputs
1
-
Output Phases
1
-
Voltage - Supply (Vcc/Vdd)
3V ~ 13.2V
-
Frequency - Switching
800kHz ~ 1.2MHz
-
Duty Cycle (Max)
-
-
Synchronous Rectifier
Yes
-
Clock Sync
Yes
-
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Power Good, Soft Start
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
16-SSOP (0.154", 3.90mm Width)
-
Supplier Device Package
16-QSOP
-