☰
MAX8543EEE
MAX8543EEE
Active
Description:  STEP-DOWN CONTROLLER
Manufacturer:  Maxim Integrated
Datasheet:   MAX8543EEE Datasheet
History Price: $1.58000
In Stock: 13920
MAX8543EEE vs MAX863EEE+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Up
Output Configuration
Positive
Positive
Topology
Buck
Boost
Number of Outputs
1
2
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
3V ~ 13.2V
1.5V ~ 11V
Frequency - Switching
800kHz ~ 1.2MHz
-
Duty Cycle (Max)
-
-
Synchronous Rectifier
Yes
No
Clock Sync
Yes
No
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Power Good, Soft Start
Enable, Low Battery
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-QSOP