Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Maxim Integrated MAX8553EEE+
MAX8553EEE+
Active
PMIC - Special Purpose Regulators
Description:
IC REG CTRLR DDR 1OUT 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX8553EEE+ Datasheet
History Price: $5.08000
In Stock: 40800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX8553EEE+ vs MAX1605EUT
Part No
MAX8553EEE+
MAX1605EUT
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Maxim Integrated
Maxim Integrated
Series
Quick-PWM
-
Packaging
Tube
Bulk
Status
Active
Active
Applications
Controller, DDR
Converter, LCD
Voltage - Input
4.5V ~ 28V
2.4V ~ 5.5V
Number of Outputs
1
1
Voltage - Output
Adjustable
0.8V ~ 30V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
16-QSOP
SOT-23-6