☰
MAX8563EEE+
MAX8563EEE+
Obsolete
Description:  IC LNR REG CTRLR 3OUT 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX8563EEE+ Datasheet
History Price: $2.78000
In Stock: 43680
MAX8563EEE+ vs MAX8564EUB+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Positive Adjustable
Positive Adjustable
Number of Outputs
3
2
Current - Supply
930μA
660μA
Voltage - Input
5V, 12V
5V, 12V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
16-QSOP
10-uMAX/uSOP