Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear Regulator Controllers
/ Maxim Integrated MAX8563EEE+
MAX8563EEE+
Obsolete
PMIC - Voltage Regulators - Linear Regulator Controllers
Description:
IC LNR REG CTRLR 3OUT 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX8563EEE+ Datasheet
History Price: $2.78000
In Stock: 43680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX8563EEE+ vs MAX8885EUK26
Part No
MAX8563EEE+
MAX8885EUK26
Category
PMIC - Voltage Regulators - Linear Regulator Controllers
PMIC - Voltage Regulators - Linear Regulator Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Positive Adjustable
-
Number of Outputs
3
-
Current - Supply
930μA
-
Voltage - Input
5V, 12V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Package / Case
Surface Mount
-
Supplier Device Package
16-QSOP
-