Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear Regulator Controllers
/ Maxim Integrated MAX8563EEE
MAX8563EEE
Active
PMIC - Voltage Regulators - Linear Regulator Controllers
Description:
MAX8563 LINEAR N-FET CONTROLLER
Manufacturer:
Maxim Integrated
Datasheet:
MAX8563EEE Datasheet
History Price: $1.50000
In Stock: 560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX8563EEE vs MAX8530EBT2P
Part No
MAX8563EEE
MAX8530EBT2P
Category
PMIC - Voltage Regulators - Linear Regulator Controllers
PMIC - Voltage Regulators - Linear Regulator Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Positive Adjustable
-
Number of Outputs
3
-
Current - Supply
930μA
-
Voltage - Input
4.5V ~ 13.2V
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Package / Case
Surface Mount
-
Supplier Device Package
16-QSOP
-