☰
MAX8564AEUB+T
MAX8564AEUB+T
Active
Description:  IC LNR REG CTRLR 2OUT 10UMAX
Manufacturer:  Maxim Integrated
History Price: $2.22000
In Stock: 14520
MAX8564AEUB+T vs MAX8563EEE
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Positive Adjustable
Positive Adjustable
Number of Outputs
2
3
Current - Supply
660μA
930μA
Voltage - Input
5V, 12V
4.5V ~ 13.2V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
10-uMAX/uSOP
16-QSOP