Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear Regulator Controllers
/ Maxim Integrated MAX8564EUB+
MAX8564EUB+
Obsolete
PMIC - Voltage Regulators - Linear Regulator Controllers
Description:
IC LNR REG CTRLR 2OUT 10UMAX
Manufacturer:
Maxim Integrated
Datasheet:
MAX8564EUB+ Datasheet
History Price: $3.71000
In Stock: 23520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX8564EUB+ vs MAX8563EEE+T
Part No
MAX8564EUB+
MAX8563EEE+T
Category
PMIC - Voltage Regulators - Linear Regulator Controllers
PMIC - Voltage Regulators - Linear Regulator Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Positive Adjustable
Positive Adjustable
Number of Outputs
2
3
Current - Supply
660μA
930μA
Voltage - Input
5V, 12V
5V, 12V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
10-uMAX/uSOP
16-QSOP