☰
MAX8564EUB+
MAX8564EUB+
Obsolete
Description:  IC LNR REG CTRLR 2OUT 10UMAX
Manufacturer:  Maxim Integrated
Datasheet:   MAX8564EUB+ Datasheet
History Price: $3.71000
In Stock: 23520
MAX8564EUB+ vs MAX8563EEE
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Positive Adjustable
Positive Adjustable
Number of Outputs
2
3
Current - Supply
660μA
930μA
Voltage - Input
5V, 12V
4.5V ~ 13.2V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
10-uMAX/uSOP
16-QSOP