☰
MAX8570EUT
MAX8570EUT
Active
Description:  LCD BOOST WITH TRUE SHUTDOWN
Manufacturer:  Maxim Integrated
Datasheet:   MAX8570EUT Datasheet
History Price: $2.30000
In Stock: 26320
MAX8570EUT vs MAX863EEE+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Output Type
-
Transistor Driver
Function
-
Step-Up
Output Configuration
-
Positive
Topology
-
Boost
Number of Outputs
-
2
Output Phases
-
1
Voltage - Supply (Vcc/Vdd)
-
1.5V ~ 11V
Frequency - Switching
-
-
Duty Cycle (Max)
-
-
Synchronous Rectifier
-
No
Clock Sync
-
No
Serial Interfaces
-
-
Control Features
-
Enable, Low Battery
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
-
16-QSOP