☰
MAX863EEE+
MAX863EEE+
Active
Description:  IC REG CTRLR BOOST 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX863EEE+ Datasheet
History Price: $8.97000
In Stock: 11200
MAX863EEE+ vs MAX8575EUT
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Output Type
Transistor Driver
-
Function
Step-Up
-
Output Configuration
Positive
-
Topology
Boost
-
Number of Outputs
2
-
Output Phases
1
-
Voltage - Supply (Vcc/Vdd)
1.5V ~ 11V
-
Frequency - Switching
-
-
Duty Cycle (Max)
-
-
Synchronous Rectifier
No
-
Clock Sync
No
-
Serial Interfaces
-
-
Control Features
Enable, Low Battery
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
16-SSOP (0.154", 3.90mm Width)
-
Supplier Device Package
16-QSOP
-