☰
MAX863EEE+
MAX863EEE+
Active
Description:  IC REG CTRLR BOOST 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX863EEE+ Datasheet
History Price: $8.97000
In Stock: 16100
MAX863EEE+ vs MAX8577EUB+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Number of Outputs
2
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
1.5V ~ 11V
3V ~ 28V
Frequency - Switching
-
200kHz ~ 500kHz
Duty Cycle (Max)
-
-
Synchronous Rectifier
No
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Enable, Low Battery
Current Limit, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
16-QSOP
10-uMAX/uSOP