Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Maxim Integrated MAX863EEE+
MAX863EEE+
Active
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BOOST 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX863EEE+ Datasheet
History Price: $8.97000
In Stock: 11200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX863EEE+ vs MAX863EEE+T
Part No
MAX863EEE+
MAX863EEE+T
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up
Step-Up
Output Configuration
Positive
Positive
Topology
Boost
Boost
Number of Outputs
2
2
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
1.5V ~ 11V
1.5V ~ 11V
Frequency - Switching
-
-
Duty Cycle (Max)
-
-
Synchronous Rectifier
No
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Enable, Low Battery
Enable, Low Battery
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-QSOP