Output Type
Transistor Driver
Transistor Driver
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Voltage - Supply (Vcc/Vdd)
1.5V ~ 11V
2V ~ 28V
Frequency - Switching
-
200kHz, 300kHz, 420kHz, 540kHz
Synchronous Rectifier
No
Yes
Control Features
Enable, Low Battery
Current Limit, Enable, On Time Control, Power Good, Pulse Skipping
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
28-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
28-QSOP