☰
MAX863EEE
MAX863EEE
Active
Description:  PFM STEP-UP DC-DC CONTROLLER
Manufacturer:  Maxim Integrated
Datasheet:   MAX863EEE Datasheet
History Price: $4.00000
In Stock: 18080
MAX863EEE vs MAX863EEE+T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Up
Output Configuration
Positive
Positive
Topology
Boost
Boost
Number of Outputs
1
2
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
1.5V ~ 11V
1.5V ~ 11V
Frequency - Switching
-
-
Duty Cycle (Max)
-
-
Synchronous Rectifier
No
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Frequency Control
Enable, Low Battery
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-QSOP