MAX8722EEG+T
MAX8722EEG+T
Obsolete
Description:  IC CCFL CNTRL 80KHZ 24QSOP
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 6800
MAX8722EEG+T vs MAX8709ETI
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
CCFL Controller
CCFL Controller
Frequency
30kHz ~ 80kHz
25kHz ~ 300kHz
Voltage - Supply
4.6V ~ 28V
4.6V ~ 28V
Current - Supply
1 mA
1.5 mA
Current - Output Source/Sink
-
-
Dimming
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.154", 3.90mm Width)
28-WFQFN Exposed Pad
Supplier Device Package
24-QSOP
28-TQFN (5x5)