Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Maxim Integrated MAX8722EEG+T
MAX8722EEG+T
Obsolete
PMIC - Lighting, Ballast Controllers
Description:
IC CCFL CNTRL 80KHZ 24QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX8722EEG+T Datasheet
History Price: Obsolete
In Stock: 6800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX8722EEG+T vs MAX8729EEI
Part No
MAX8722EEG+T
MAX8729EEI
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
CCFL Controller
CCFL Controller
Frequency
30kHz ~ 80kHz
51.7kHz ~ 55.9kHz
Voltage - Supply
4.6V ~ 28V
6V ~ 28V
Current - Supply
1 mA
3.2 mA
Current - Output Source/Sink
-
-
Dimming
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.154", 3.90mm Width)
28-SSOP (0.154", 3.90mm Width)
Supplier Device Package
24-QSOP
28-QSOP